IC EPROM 1MBIT PARALLEL 32PLCC Product overview: AT27LV010A-70JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-70JU can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Manufacturer: Microchip Technology
Win Source Part Number: 010317-AT27LV010A-70
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PLCC (13.97x11.43)
IC EPROM 1MBIT PARALLEL 32PLCC
IC EPROM 1MBIT PARALLEL 32PLCC
IC EPROM 1MBIT PARALLEL 32PLCC
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
EPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1771739 | 1771739P | 774-AT27LV010A-70JU | AT27LV010A-70JU-ND | 010317-AT27LV010A-70JU | AT27LV010A-70JU | AT27LV010A-70JU | AT27LV010A-70JU | AT27LV010A-70JU | 68T4290 |
| Product Name | EPROM | EPROM | Memory IC and Storage Component | Memory | Memory - Unclassified Memory - AT27LV010A-70JU | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | One Time Programmable (Otp) Eprom Ic; Memory Size Microchip |
| Memory Category | EPROM | EPROM | EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; EPROM - OTP | EPROM; Non-Volatile | EPROM; EPROM | |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Number of Words | 128 k | |||||||||
| Bits per Word | 8 bits | |||||||||
| Package Type | PLCC | PLCC; 32-LCC (J-Lead) | PLCC; 32-PLCC | 32-LCC (J-Lead) | 32-LCC (J-Lead) | LCC |