Microchip Technology, Inc. Memory - EPROM - AT27LV010A-12VI AT27LV010A-12VI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768930-AT27LV010A-12 VI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT27LV010A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): M27C1001-12XN1; M27C1001-25XN1TR; M27C1001-20XN1TR; M27C1001-15XN1; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768930-AT27LV010A-12 VI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT27LV010A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): M27C1001-12XN1; M27C1001-25XN1TR; M27C1001-20XN1TR; M27C1001-15XN1; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27LV010A-12VI - 768930-AT27LV010A-12VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27LV010A-12VI
768930-AT27LV010A-12VI
Memory - EPROM - AT27LV010A-12VI 768930-AT27LV010A-12VI
Manufacturer: Microchip Technology Win Source Part Number: 768930-AT27LV010A-12 VI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT27LV010A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): M27C1001-12XN1; M27C1001-25XN1TR; M27C1001-20XN1TR; M27C1001-15XN1; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768930-AT27LV010A-12VI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: AT27LV010A
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-VSOP
Alternative Parts (Cross-Reference): M27C1001-12XN1; M27C1001-25XN1TR; M27C1001-20XN1TR; M27C1001-15XN1;
Introduction Date: June 06, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV010A-12VI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV010A-12VI
Memory IC and Storage Component 774-AT27LV010A-12VI
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP Product overview: AT27LV010A-12VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-12VI can be used for catalog matching and distributor lookup.

IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP Product overview: AT27LV010A-12VI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-12VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 1MBIT PARALLEL 32VSOP

IC EPROM 1MBIT PARALLEL 32VSOP

Supplier's Site Datasheet
Memory - AT27LV010A-12VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-VSOP

EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-VSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768930-AT27LV010A-12VI 774-AT27LV010A-12VI AT27LV010A-12VI AT27LV010A-12VI
Product Name Memory - EPROM - AT27LV010A-12VI Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IM6654-1IJG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Density 4 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details