Microchip Technology, Inc. Memory - EPROM - AT27LV010A-12VC AT27LV010A-12VC

Description
Manufacturer: Microchip Technology Win Source Part Number: 768929-AT27LV010A-12 VC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT27LV010A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): CY27C010-90ZC; M27C1001-70N3TR; M27C1001-10XN3; M27C1001-80XN6TR; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768929-AT27LV010A-12 VC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT27LV010A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): CY27C010-90ZC; M27C1001-70N3TR; M27C1001-10XN3; M27C1001-80XN6TR; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27LV010A-12VC - 768929-AT27LV010A-12VC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27LV010A-12VC
768929-AT27LV010A-12VC
Memory - EPROM - AT27LV010A-12VC 768929-AT27LV010A-12VC
Manufacturer: Microchip Technology Win Source Part Number: 768929-AT27LV010A-12 VC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Part Status: Obsolete(EOL) Family Name: AT27LV010A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-VSOP Alternative Parts (Cross-Reference): CY27C010-90ZC; M27C1001-70N3TR; M27C1001-10XN3; M27C1001-80XN6TR; Introduction Date: June 06, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768929-AT27LV010A-12VC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Part Status: Obsolete(EOL)
Family Name: AT27LV010A
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-VSOP
Alternative Parts (Cross-Reference): CY27C010-90ZC; M27C1001-70N3TR; M27C1001-10XN3; M27C1001-80XN6TR;
Introduction Date: June 06, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV010A-12VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV010A-12VC
Memory IC and Storage Component 774-AT27LV010A-12VC
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP Product overview: AT27LV010A-12VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-12VC can be used for catalog matching and distributor lookup.

IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP Product overview: AT27LV010A-12VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-12VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27LV010A-12VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-VSOP

EPROM - OTP Memory IC 1Mbit Parallel 120 ns 32-VSOP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32VSOP

IC EPROM 1MBIT PARALLEL 32VSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768929-AT27LV010A-12VC 774-AT27LV010A-12VC AT27LV010A-12VC AT27LV010A-12VC
Product Name Memory - EPROM - AT27LV010A-12VC Memory IC and Storage Component Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory - Unclassified Memory - CY27C256A-120WC - 916284-CY27C256A-120WC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-CerDip
View Details
3 suppliers