Microchip Technology, Inc. Memory IC and Storage Component AT27C800-12RC

Description
IC EPROM 8MBIT PARALLEL 44SOIC Product overview: AT27C800-12RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C800-12RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 8MBIT PARALLEL 44SOIC Product overview: AT27C800-12RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C800-12RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C800-12RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C800-12RC
Memory IC and Storage Component 774-AT27C800-12RC
IC EPROM 8MBIT PARALLEL 44SOIC Product overview: AT27C800-12RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C800-12RC can be used for catalog matching and distributor lookup.

IC EPROM 8MBIT PARALLEL 44SOIC Product overview: AT27C800-12RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C800-12RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27C800-12RC - 226041-AT27C800-12RC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C800-12RC
226041-AT27C800-12RC
Memory - Unclassified Memory - AT27C800-12RC 226041-AT27C800-12RC
Manufacturer: Microchip Technology Win Source Part Number: 226041-AT27C800-12RC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 44-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 226041-AT27C800-12RC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 44-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT27C800-12RC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 8Mbit Parallel 120 ns 44-SOIC

EPROM - OTP Memory IC 8Mbit Parallel 120 ns 44-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C800-12RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C800-12RC
Integrated Circuits (ICs) - Memory AT27C800-12RC
IC EPROM 8MBIT PARALLEL 44SOIC

IC EPROM 8MBIT PARALLEL 44SOIC

Supplier's Site
IC EPROM 8MBIT PARALLEL 44SOIC

IC EPROM 8MBIT PARALLEL 44SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C800-12RC 226041-AT27C800-12RC AT27C800-12RC AT27C800-12RC AT27C800-12RC
Product Name Memory IC and Storage Component Memory - Unclassified Memory - AT27C800-12RC Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers