Microchip Technology, Inc. Memory - Unclassified Memory - AT27C516-70JC AT27C516-70JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 078806-AT27C516-70JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (32K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078806-AT27C516-70JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (32K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT27C516-70JC - 078806-AT27C516-70JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C516-70JC
078806-AT27C516-70JC
Memory - Unclassified Memory - AT27C516-70JC 078806-AT27C516-70JC
Manufacturer: Microchip Technology Win Source Part Number: 078806-AT27C516-70JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (32K x 16) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078806-AT27C516-70JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (32K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C516-70JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C516-70JC
Memory IC and Storage Component 774-AT27C516-70JC
IC OTP 512KBIT 70NS 44PLCC Product overview: AT27C516-70JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C516-70JC can be used for catalog matching and distributor lookup.

IC OTP 512KBIT 70NS 44PLCC Product overview: AT27C516-70JC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C516-70JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C516-70JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 512Kbit Parallel 70 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 44PLCC

IC EPROM 512KBIT PARALLEL 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078806-AT27C516-70JC 774-AT27C516-70JC AT27C516-70JC AT27C516-70JC
Product Name Memory - Unclassified Memory - AT27C516-70JC Memory IC and Storage Component Memory Memory
Memory Category EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers