The AT27C516-45VI is a 512Kbit one-time programmable (OTP) EPROM memory device organized as 32K x 16 bits. It operates with a single 5V power supply and features a fast read access time of 45 ns, making it suitable for high-performance applications. The device consumes a maximum of 30 mA during active operation at 5 MHz and only 100 µA in standby mode, ensuring low power consumption. This memory chip is available in standard JEDEC packages, specifically a 44-lead PLCC and a 40-lead VSOP, facilitating easy integration into various systems. It incorporates a Rapid,Ñ¢ Programming Algorithm, allowing for programming times of approximately 50 µs per word. The AT27C516-45VI also provides high reliability with 2000V ESD protection and 200 mA latchup immunity, making it a robust choice for commercial and industrial applications. The device supports both CMOS and TTL compatible inputs and outputs, enhancing its versatility in different electronic designs.
IC EPROM 512KBIT PARALLEL 40VSOP
EPROM - OTP Memory IC 512Kbit Parallel 45 ns 40-VSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | AT27C516-45VI | AT27C516-45VI |
| Product Name | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM; EPROM |
| Access Time | 45 ns | 45 ns |
| Density | 512 kbits | 512 kbits |