Manufacturer: Microchip Technology
Win Source Part Number: 039320-AT27C516-45JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (32K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC OTP 512KBIT 45NS 44PLCC Product overview: AT27C516-45JI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C516-45JI can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 512Kbit Parallel 45 ns 44-PLCC (16.6x16.6)
IC EPROM 512KBIT PARALLEL 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 039320-AT27C516-45JI | 774-AT27C516-45JI | AT27C516-45JI | AT27C516-45JI |
| Product Name | Memory - Unclassified Memory - AT27C516-45JI | Memory IC and Storage Component | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; EPROM | EPROM; EPROM |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |