Microchip Technology, Inc. Memory - AT27C512R20LC AT27C512R20LC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200842-AT27C512R20L C Operating Supply Voltage: 5 V Access Time: 200 ns Density: 512 kb Number of Pins: 32 Categories: Memory Alternative Parts (Cross-Reference): AT27C512-R20LC; AT27C512R 20LC; AT27C512R-20LC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200842-AT27C512R20L C Operating Supply Voltage: 5 V Access Time: 200 ns Density: 512 kb Number of Pins: 32 Categories: Memory Alternative Parts (Cross-Reference): AT27C512-R20LC; AT27C512R 20LC; AT27C512R-20LC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R20LC - 1200842-AT27C512R20LC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C512R20LC
1200842-AT27C512R20LC
Memory - AT27C512R20LC 1200842-AT27C512R20LC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200842-AT27C512R20L C Operating Supply Voltage: 5 V Access Time: 200 ns Density: 512 kb Number of Pins: 32 Categories: Memory Alternative Parts (Cross-Reference): AT27C512-R20LC; AT27C512R 20LC; AT27C512R-20LC; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200842-AT27C512R20LC
Operating Supply Voltage: 5 V
Access Time: 200 ns
Density: 512 kb
Number of Pins: 32
Categories: Memory
Alternative Parts (Cross-Reference): AT27C512-R20LC; AT27C512R 20LC; AT27C512R-20LC;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now
Memory IC and Storage Component - 2020-AT27C512R20LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT27C512R20LC
Memory IC and Storage Component 2020-AT27C512R20LC
EPROM UV 512K-Bit 64K x 8 200ns 32-Pin Windowed CLCC Product overview: AT27C512R20LC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C512R20LC can be used for catalog matching and distributor lookup.

EPROM UV 512K-Bit 64K x 8 200ns 32-Pin Windowed CLCC Product overview: AT27C512R20LC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C512R20LC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1200842-AT27C512R20LC 2020-AT27C512R20LC
Product Name Memory - AT27C512R20LC Memory IC and Storage Component
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers