EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 28-SOIC
IC EPROM 512KBIT PARALLEL 28SOIC
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 28-SOIC
IC EPROM 512KBIT PARALLEL 28SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C512R-90RC-ND | AT27C512R-90RC | AT27C512R-90RC | AT27C512R-90RC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "28-SOIC (0.342"", 8.69mm Width)" | SOIC | SOIC; 28-SOIC (0.342\", 8.69mm Width) |