IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-70JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70JU-T
Manufacturer: Microchip Technology
Win Source Part Number: 768927-AT27C512R-70J
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Family Name: AT27C512R
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): M27C512-70C1; M27C512-10XC1; AM27C512-70JC5; M27C512-10XC1X;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 32-PLCC (11.43x13.97)
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C512R-70JU-T | 768927-AT27C512R-70JU-T | AT27C512R-70JU-TDKR-ND | AT27C512R-70JU-T | AT27C512R-70JU-T | AT27C512R-70JU-T | AT27C512R-70JU-T |
| Product Name | Memory IC and Storage Component | Memory - EPROM - AT27C512R-70JU-T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM - OTP | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |