Microchip Technology, Inc. Memory AT27C512R-45RU

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R-45RU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-45RU
Memory IC and Storage Component 774-AT27C512R-45RU
IC EPROM 512KBIT PARALLEL 28SOIC Product overview: AT27C512R-45RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45RU can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 28SOIC Product overview: AT27C512R-45RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45RU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27C512R-45RU - 078800-AT27C512R-45RU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C512R-45RU
078800-AT27C512R-45RU
Memory - Unclassified Memory - AT27C512R-45RU 078800-AT27C512R-45RU
Manufacturer: Microchip Technology Win Source Part Number: 078800-AT27C512R-45R U Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078800-AT27C512R-45RU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT27C512R-45RU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 45 ns 28-SOIC

EPROM - OTP Memory IC 512Kbit Parallel 45 ns 28-SOIC

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C512R-45RU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C512R-45RU
Integrated Circuits (ICs) - Memory AT27C512R-45RU
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C512R-45RU-ND 774-AT27C512R-45RU 078800-AT27C512R-45RU AT27C512R-45RU AT27C512R-45RU AT27C512R-45RU
Product Name Memory Memory IC and Storage Component Memory - Unclassified Memory - AT27C512R-45RU Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.342"", 8.69mm Width)" SOIC; Tube SOIC; 28-SOIC SOIC; 28-SOIC (0.342\", 8.69mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - 553395-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers