Microchip Technology, Inc. Memory AT27C512R-45RI

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC
Request a Quote
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27C512R-45RI is a low-power, high-performance one-time programmable (OTP) EPROM with a storage capacity of 512K bits, organized as 64K x 8 bits. It operates with a single 5V power supply and features a fast read access time of 45 ns, making it suitable for high-performance microprocessor systems without the need for speed-reducing WAIT states. The device consumes a maximum of 20 mA in active mode at 5 MHz and only 100 µA in standby mode. This memory chip is available in multiple industry-standard packages, including 28-Lead PDIP, 32-Lead PLCC, and 28-Lead SOIC, providing flexibility for various design requirements. The AT27C512R-45RI utilizes a Rapid Programming Algorithm, allowing for programming speeds of approximately 100 µs per byte, which enhances production efficiency. It also includes features such as 2,000V ESD protection and 200 mA latchup immunity, ensuring high reliability in various applications. The device supports both CMOS and TTL compatible inputs and outputs, and it includes an integrated product identification code for easy recognition by programming equipment. It is suitable for commercial, industrial, and automotive temperature ranges, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The AT27C512R-45RI is a low-power, high-performance one-time programmable (OTP) EPROM with a storage capacity of 512K bits, organized as 64K x 8 bits. It operates with a single 5V power supply and features a fast read access time of 45 ns, making it suitable for high-performance microprocessor systems without the need for speed-reducing WAIT states. The device consumes a maximum of 20 mA in active mode at 5 MHz and only 100 µA in standby mode. This memory chip is available in multiple industry-standard packages, including 28-Lead PDIP, 32-Lead PLCC, and 28-Lead SOIC, providing flexibility for various design requirements. The AT27C512R-45RI utilizes a Rapid Programming Algorithm, allowing for programming speeds of approximately 100 µs per byte, which enhances production efficiency. It also includes features such as 2,000V ESD protection and 200 mA latchup immunity, ensuring high reliability in various applications. The device supports both CMOS and TTL compatible inputs and outputs, and it includes an integrated product identification code for easy recognition by programming equipment. It is suitable for commercial, industrial, and automotive temperature ranges, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R-45RI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 28-SOIC

Buy Now Datasheet
Memory - AT27C512R-45RI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 45 ns 28-SOIC

EPROM - OTP Memory IC 512Kbit Parallel 45 ns 28-SOIC

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C512R-45RI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C512R-45RI
Integrated Circuits (ICs) - Memory AT27C512R-45RI
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C512R-45RI-ND AT27C512R-45RI AT27C512R-45RI AT27C512R-45RI
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.342"", 8.69mm Width)" SOIC; 28-SOIC (0.342\", 8.69mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 520366231286 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers