Microchip Technology, Inc. Memory AT27C512R-45JU-T

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R-45JU-TTR-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27C512R-45JU-TCT-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27C512R-45JU-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C512R-45JU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-45JU-T
Memory IC and Storage Component 774-AT27C512R-45JU-T
IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-45JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45JU-T can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-45JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45JU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356435-AT27C512R-45JU-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356435-AT27C512R-45JU-T
Integrated Circuits (ICs) - Memory - Memory 1356435-AT27C512R-45JU-T
Win Source Part Number: 1356435-AT27C512R-45 JU-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Base Product Number: AT27C512 Technology: EPROM - OTP Mounting Type: Surface Mount HTSUS: 8542.32.0061 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Memory Type: Non-Volatile Memory Format: EPROM Memory Size: 512Kbit Memory Organization: 64K x 8 Memory Interface: Parallel Access Time: 45 ns

Win Source Part Number: 1356435-AT27C512R-45JU-T
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Base Product Number: AT27C512
Technology: EPROM - OTP
Mounting Type: Surface Mount
HTSUS: 8542.32.0061
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EPROM
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: Parallel
Access Time: 45 ns

Buy Now Datasheet
Memory - AT27C512R-45JU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 45 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kbit Parallel 45 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C512R-45JU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C512R-45JU-T
Integrated Circuits (ICs) - Memory - Memory AT27C512R-45JU-T
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C512R-45JU-TTR-ND 774-AT27C512R-45JU-T 1356435-AT27C512R-45JU-T AT27C512R-45JU-T AT27C512R-45JU-T AT27C512R-45JU-T
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
 - AM27C256-55PI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Density 0 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details