Microchip Technology, Inc. Memory IC and Storage Component AT27C512R-45JI

Description
IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-45JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-45JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C512R-45JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-45JI
Memory IC and Storage Component 774-AT27C512R-45JI
IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-45JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45JI can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27C512R-45JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-45JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1349669-AT27C512R-45JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1349669-AT27C512R-45JI
Integrated Circuits (ICs) - Memory - Memory 1349669-AT27C512R-45JI
Win Source Part Number: 1349669-AT27C512R-45 JI Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 32 Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 512Kbit Access Time: 45 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EPROM Memory Interface: Parallel ECCN: 3A991B1B2 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: Microchip Technology Base Product Number: AT27C512 Product Status: Obsolete RoHS Status: RoHS non-compliant Memory Organization: 64K x 8

Win Source Part Number: 1349669-AT27C512R-45JI
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 32
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 512Kbit
Access Time: 45 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: 3A991B1B2
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Mfr: Microchip Technology
Base Product Number: AT27C512
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Memory Organization: 64K x 8

Buy Now Datasheet
Memory - AT27C512R-45JI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 45ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C512R-45JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C512R-45JI
Integrated Circuits (ICs) - Memory AT27C512R-45JI
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT27C512R-45JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 45 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kbit Parallel 45 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 512K PARALLEL 32PLCC - 536-AT27C512R-45JI - Utmel Electronic Limited
Hong Kong, China
IC EPROM 512K PARALLEL 32PLCC
536-AT27C512R-45JI
IC EPROM 512K PARALLEL 32PLCC 536-AT27C512R-45JI
IC EPROM 512K PARALLEL 32PLCC

IC EPROM 512K PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C512R-45JI 1349669-AT27C512R-45JI AT27C512R-45JI-ND AT27C512R-45JI AT27C512R-45JI AT27C512R-45JI 536-AT27C512R-45JI
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory Memory IC EPROM 512K PARALLEL 32PLCC
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - AM27C010-55PI-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; PDIP
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers