Microchip Technology, Inc. Memory AT27C512R-15RC

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R-15RC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-SOIC

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-SOIC

Buy Now Datasheet
Memory - Unclassified Memory - AT27C512R-15RC - 140188-AT27C512R-15RC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C512R-15RC
140188-AT27C512R-15RC
Memory - Unclassified Memory - AT27C512R-15RC 140188-AT27C512R-15RC
Manufacturer: Microchip Technology Win Source Part Number: 140188-AT27C512R-15R C Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140188-AT27C512R-15RC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-15RC
Memory IC and Storage Component 774-AT27C512R-15RC
IC EPROM 512KBIT PARALLEL 28SOIC Product overview: AT27C512R-15RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-15RC can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 28SOIC Product overview: AT27C512R-15RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-15RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Memory - AT27C512R-15RC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 150 ns 28-SOIC

EPROM - OTP Memory IC 512Kbit Parallel 150 ns 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C512R-15RC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C512R-15RC
Integrated Circuits (ICs) - Memory AT27C512R-15RC
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C512R-15RC-ND 140188-AT27C512R-15RC 774-AT27C512R-15RC AT27C512R-15RC AT27C512R-15RC AT27C512R-15RC
Product Name Memory Memory - Unclassified Memory - AT27C512R-15RC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.342"", 8.69mm Width)" SOIC; 28-SOIC SOIC; Tube SOIC; 28-SOIC (0.342\", 8.69mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 585600-006-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details