Microchip Technology, Inc. Memory - Unclassified Memory - AT27C4096-90PC AT27C4096-90PC

Description
Manufacturer: Microchip Technology Win Source Part Number: 048603-AT27C4096-90P C Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 048603-AT27C4096-90P C Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT27C4096-90PC - 048603-AT27C4096-90PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C4096-90PC
048603-AT27C4096-90PC
Memory - Unclassified Memory - AT27C4096-90PC 048603-AT27C4096-90PC
Manufacturer: Microchip Technology Win Source Part Number: 048603-AT27C4096-90P C Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 40-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 048603-AT27C4096-90PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT27C4096-90PC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 40-PDIP

EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 40-PDIP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C4096-90PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C4096-90PC
Memory IC and Storage Component 774-AT27C4096-90PC
IC EPROM 4MBIT PARALLEL 40DIP Product overview: AT27C4096-90PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-90PC can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 40DIP Product overview: AT27C4096-90PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-90PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 40DIP

IC EPROM 4MBIT PARALLEL 40DIP

Supplier's Site Datasheet
Memory - AT27C4096-90PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 40-PDIP

EPROM - OTP Memory IC 4Mbit Parallel 90 ns 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C4096-90PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C4096-90PC
Integrated Circuits (ICs) - Memory AT27C4096-90PC
IC EPROM 4MBIT PARALLEL 40DIP

IC EPROM 4MBIT PARALLEL 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 048603-AT27C4096-90PC AT27C4096-90PC-ND 774-AT27C4096-90PC AT27C4096-90PC AT27C4096-90PC AT27C4096-90PC
Product Name Memory - Unclassified Memory - AT27C4096-90PC Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM; EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details