EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 40-PDIP
IC EPROM 4MBIT PARALLEL 40DIP Product overview: AT27C4096-55PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-55PI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 768926-AT27C4096-55P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 40-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: AT27C4096
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): M27C4002-10XB1; AM27C4096-255P; M27C4002-12B6; M27C4002-12B1X;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC EPROM 4MBIT PARALLEL 40DIP
IC EPROM 4MBIT PARALLEL 40DIP
EPROM - OTP Memory IC 4Mbit Parallel 55 ns 40-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C4096-55PI-ND | 774-AT27C4096-55PI | 768926-AT27C4096-55PI | AT27C4096-55PI | AT27C4096-55PI | AT27C4096-55PI |
| Product Name | Memory | Memory IC and Storage Component | Memory - EPROM - AT27C4096-55PI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; Non-Volatile | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |