IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27C4096-55JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-55JU-T
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 4Mbit Parallel 55 ns 44-PLCC (16.6x16.6)
IC EPROM 4MBIT PARALLEL 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C4096-55JU-T | AT27C4096-55JU-TDKR-ND | AT27C4096-55JU-T | AT27C4096-55JU-T | AT27C4096-55JU-T | AT27C4096-55JU-T |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - OTP |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |