IC EPROM 4MBIT PARALLEL 44PLCC Product overview: AT27C4096-55JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096-55JC can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55ns 44-PLCC (16.6x16.6)
Manufacturer: Microchip Technology
Win Source Part Number: 862093-AT27C4096-55J
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55 ns 44-PLCC (16.6x16.6)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27C4096
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 4Mbit Parallel 55 ns 44-PLCC (16.6x16.6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C4096-55JC | AT27C4096-55JC-ND | 862093-AT27C4096-55JC | AT27C4096-55JC | AT27C4096-55JC | AT27C4096-55JC |
| Product Name | Memory IC and Storage Component | Memory | Memory - EPROM - AT27C4096-55JC | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |