Microchip Technology, Inc. Memory AT27C4096-15PI

Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 150ns 40-PDIP
Request a Quote
Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 150ns 40-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27C4096-15PI is a 4,194,304-bit one-time programmable read-only memory (OTP EPROM) organized as 256K by 16 bits. It operates with a single 5V power supply and features a fast read access time of 150 ns, making it suitable for high-performance applications. The device consumes a maximum of 40 mA during active operation at 5 MHz and only 100 µA in standby mode, ensuring low power consumption. This memory chip is available in standard JEDEC packages, including 40-Lead PDIP, 44-Lead PLCC, and 40-Lead VSOP. It is designed for compatibility with CMOS and TTL logic levels, and it includes a Rapid Programming Algorithm that allows for programming times of approximately 50 µs per word. The AT27C4096 also provides high reliability with 2,000V ESD protection and 200 mA latchup immunity. Engineers may find this product beneficial for applications requiring reliable firmware storage without the delays associated with mass storage media. The integrated product identification code aids in the use of industry-standard programming equipment. The device is suitable for both commercial and industrial temperature ranges, making it versatile for various project requirements.

Datasheet Summary
Powered by GS/AI

The AT27C4096-15PI is a 4,194,304-bit one-time programmable read-only memory (OTP EPROM) organized as 256K by 16 bits. It operates with a single 5V power supply and features a fast read access time of 150 ns, making it suitable for high-performance applications. The device consumes a maximum of 40 mA during active operation at 5 MHz and only 100 µA in standby mode, ensuring low power consumption. This memory chip is available in standard JEDEC packages, including 40-Lead PDIP, 44-Lead PLCC, and 40-Lead VSOP. It is designed for compatibility with CMOS and TTL logic levels, and it includes a Rapid Programming Algorithm that allows for programming times of approximately 50 µs per word. The AT27C4096 also provides high reliability with 2,000V ESD protection and 200 mA latchup immunity. Engineers may find this product beneficial for applications requiring reliable firmware storage without the delays associated with mass storage media. The integrated product identification code aids in the use of industry-standard programming equipment. The device is suitable for both commercial and industrial temperature ranges, making it versatile for various project requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C4096-15PI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 150ns 40-PDIP

EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 150ns 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C4096-15PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C4096-15PI
Integrated Circuits (ICs) - Memory AT27C4096-15PI
IC EPROM 4MBIT PARALLEL 40DIP

IC EPROM 4MBIT PARALLEL 40DIP

Supplier's Site
Memory - AT27C4096-15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 150 ns 40-PDIP

EPROM - OTP Memory IC 4Mbit Parallel 150 ns 40-PDIP

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 40DIP

IC EPROM 4MBIT PARALLEL 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C4096-15PI-ND AT27C4096-15PI AT27C4096-15PI AT27C4096-15PI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category EPROM; Non-Volatile
Access Time 40 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - SMJ27C512-45JM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 512 kbits
View Details