EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 120ns 40-VSOP
IC EPROM 4MBIT PARALLEL 40VSOP
IC EPROM 4MBIT PARALLEL 40VSOP
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 40-VSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C4096-12VC-ND | AT27C4096-12VC | AT27C4096-12VC | AT27C4096-12VC |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |