Manufacturer: Microchip Technology
Win Source Part Number: 039314-AT27C256R-90R
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC OTP 256KBIT 90NS 28SOIC Product overview: AT27C256R-90RC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-90RC can be used for catalog matching and distributor lookup.
IC EPROM 256KBIT PARALLEL 28SOIC
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 039314-AT27C256R-90RC | 774-AT27C256R-90RC | AT27C256R-90RC | AT27C256R-90RC |
| Product Name | Memory - Unclassified Memory - AT27C256R-90RC | Memory IC and Storage Component | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; EPROM | EPROM; EPROM |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |