Manufacturer: Atmel
Win Source Part Number: 1148082-AT27C256R-70
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 28-TSOP
IC EPROM 256KBIT PARALLEL 28TSOP Product overview: AT27C256R-70TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70TC can be used for catalog matching and distributor lookup.
IC EPROM 256KBIT PARALLEL 28TSOP
IC EPROM 256KBIT PARALLEL 28TSOP
EPROM - OTP Memory IC 256Kbit Parallel 70 ns 28-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148082-AT27C256R-70TC | AT27C256R-70TC-ND | 774-AT27C256R-70TC | AT27C256R-70TC | AT27C256R-70TC | AT27C256R-70TC |
| Product Name | Memory - AT27C256R-70TC | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tray | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) |