Microchip Technology, Inc. Memory IC and Storage Component AT27C256R-70RU

Description
IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27C256R-70RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70RU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27C256R-70RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70RU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-70RU
Memory IC and Storage Component 774-AT27C256R-70RU
IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27C256R-70RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70RU can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27C256R-70RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-70RU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - AT27C256R-70RU - 737002-AT27C256R-70RU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C256R-70RU
737002-AT27C256R-70RU
Memory - EPROM - AT27C256R-70RU 737002-AT27C256R-70RU
Manufacturer: Microchip Technology Win Source Part Number: 737002-AT27C256R-70R U Packaging: Tube Mounting Style: SMD Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Family Name: AT27C256R Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.342", 8.69mm Width) Alternative Parts (Cross-Reference): 27C256I12 D; 27C256A15 D; 27C256-15 D; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: AT27C256 Manufacturer Pack Quantity: 26 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 737002-AT27C256R-70RU
Packaging: Tube
Mounting Style: SMD
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Family Name: AT27C256R
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-SOIC (0.342", 8.69mm Width)
Alternative Parts (Cross-Reference): 27C256I12 D; 27C256A15 D; 27C256-15 D;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: AT27C256
Manufacturer Pack Quantity: 26
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - AT27C256R-70RU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOIC

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 70ns 28-SOIC

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28SOIC

IC EPROM 256KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C256R-70RU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C256R-70RU
Integrated Circuits (ICs) - Memory AT27C256R-70RU
IC EPROM 256KBIT PARALLEL 28SOIC

IC EPROM 256KBIT PARALLEL 28SOIC

Supplier's Site
Memory - AT27C256R-70RU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 70 ns 28-SOIC

EPROM - OTP Memory IC 256Kbit Parallel 70 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C256R-70RU 737002-AT27C256R-70RU AT27C256R-70RU-ND AT27C256R-70RU AT27C256R-70RU AT27C256R-70RU
Product Name Memory IC and Storage Component Memory - EPROM - AT27C256R-70RU Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Unclassified Memory - CY27C010-70WMB - 916282-CY27C010-70WMB - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CerDip
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details