Microchip Technology, Inc. Memory - EPROM - AT27C256R-55PC AT27C256R-55PC

Description
Manufacturer: Microchip Technology Win Source Part Number: 802406-AT27C256R-55P C Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C256
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 802406-AT27C256R-55P C Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27C256R-55PC - 802406-AT27C256R-55PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C256R-55PC
802406-AT27C256R-55PC
Memory - EPROM - AT27C256R-55PC 802406-AT27C256R-55PC
Manufacturer: Microchip Technology Win Source Part Number: 802406-AT27C256R-55P C Packaging: Tube Mounting Style: Through Hole Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Part Status: Obsolete (End Of Life) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT27C256

Manufacturer: Microchip Technology
Win Source Part Number: 802406-AT27C256R-55PC
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-DIP (0.600", 15.24mm)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 14
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT27C256

Buy Now
Memory - AT27C256R-55PC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 55ns 28-PDIP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 55ns 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-55PC
Memory IC and Storage Component 774-AT27C256R-55PC
IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-55PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-55PC can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-55PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-55PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C256R-55PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 55 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 55 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C256R-55PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C256R-55PC
Integrated Circuits (ICs) - Memory AT27C256R-55PC
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 802406-AT27C256R-55PC AT27C256R-55PC-ND 774-AT27C256R-55PC AT27C256R-55PC AT27C256R-55PC AT27C256R-55PC
Product Name Memory - EPROM - AT27C256R-55PC Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM; Non-Volatile EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4072-01A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details