The AT27C256R-45TC is a low-power, high-performance 256Kbit one-time programmable (OTP) EPROM, organized as 32K x 8 bits. It features a fast read access time of 45 ns and operates on a single 5V power supply. The device consumes a maximum of 20 mA during active operation at 5 MHz and only 100 µA in standby mode, making it suitable for low-power applications. This memory chip is available in various industry-standard packages, including 28-Lead PDIP, 32-Lead PLCC, and 28-Lead TSOP. It incorporates a Rapid,Ñ¢ Programming Algorithm that allows for programming times of approximately 100 µs per byte. The AT27C256R also offers high reliability with 2,000V ESD protection and 200 mA latchup immunity. The device supports both CMOS and TTL compatible inputs and outputs, and includes an integrated product identification code for easy recognition by programming equipment. It is designed to operate across commercial, industrial, and automotive temperature ranges, making it versatile for different applications.
IC EPROM 256KBIT PARALLEL 28TSOP Product overview: AT27C256R-45TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45TC can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 28-TSOP
IC EPROM 256KBIT PARALLEL 28TSOP
EPROM - OTP Memory IC 256Kbit Parallel 45 ns 28-TSOP
IC EPROM 256KBIT PARALLEL 28TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C256R-45TC | AT27C256R-45TC-ND | AT27C256R-45TC | AT27C256R-45TC | AT27C256R-45TC |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |