IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27C256R-12RI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-12RI can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 862092-AT27C256R-12R
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120 ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 256KBIT PARALLEL 28SOIC
IC EPROM 256KBIT PARALLEL 28SOIC
EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C256R-12RI | AT27C256R-12RI-ND | 862092-AT27C256R-12RI | AT27C256R-12RI | AT27C256R-12RI | AT27C256R-12RI |
| Product Name | Memory IC and Storage Component | Memory | Memory - EPROM - AT27C256R-12RI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |