Microchip Technology, Inc. 2Mb (128-Kbit x 16) 5V OTP EPROM AT27C2048

Description
The Microchip AT27C2048 is a low-power, high-performance 2-megabit One Time Programmable EPROM organized as 128-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 2-Mbit (128-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 35 mA max active at 5 MHz Parallel Interface 55 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet
Description
The Microchip AT27C2048 is a low-power, high-performance 2-megabit One Time Programmable EPROM organized as 128-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 2-Mbit (128-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 35 mA max active at 5 MHz Parallel Interface 55 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb (128-Kbit x 16) 5V OTP EPROM - AT27C2048 - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb (128-Kbit x 16) 5V OTP EPROM
AT27C2048
2Mb (128-Kbit x 16) 5V OTP EPROM AT27C2048
The Microchip AT27C2048 is a low-power, high-performance 2-megabit One Time Programmable EPROM organized as 128-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 2-Mbit (128-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 35 mA max active at 5 MHz Parallel Interface 55 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC)

The Microchip AT27C2048 is a low-power, high-performance 2-megabit One Time Programmable EPROM organized as 128-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems.

Additional Features

    • 2-Mbit (128-Kbit x 16)
    • Low-power CMOS operation
    • Standard power supply range, 5V +/-10%
    • 100 μA max standby
    • 35 mA max active at 5 MHz
  • Parallel Interface
    • 55 ns access time
  • High-reliability CMOS technology
    • 2,000V ESD protection
    • 200 mA latchup immunity
  • Rapid programming algorithm – 50 μs/word (typical)
  • CMOS and TTL compatible inputs and outputs
  • Integrated product identification code
  • Industrial Temperature Range: -40°C to 85°C
  • Available in Green (Pb/Halide-free) Packaging Only

44-lead, Plastic J-leaded Chip Carrier (PLCC)

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27C2048
Product Name 2Mb (128-Kbit x 16) 5V OTP EPROM
Memory Category EPROM
Access Time 55 to 90 ns
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - HN27C4001G10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 100 ns
Density 4000 kbits
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers