The AT27C2048-90PC is a 2,097,152-bit one-time programmable read-only memory (OTP EPROM) organized as 128K x 16 bits. It operates with a single 5V power supply and features a fast read access time of 90 ns. The device is designed for low power consumption, with a maximum standby current of 100 µA and an active current of 35 mA at 5 MHz. This memory chip is available in standard JEDEC packages, including a 40-lead PDIP, 44-lead PLCC, and 40-lead VSOP. It is compatible with both CMOS and TTL logic levels, making it suitable for a variety of applications. The AT27C2048 supports a rapid programming algorithm, allowing for programming times of approximately 50 µs per word. The device is built using high-reliability CMOS technology, offering 2,000V ESD protection and 200 mA latchup immunity. It is available in commercial and industrial temperature ranges, making it versatile for different operating environments. The integrated product identification code aids in device identification during programming. This memory solution is ideal for high-performance microprocessor systems requiring reliable firmware storage without the delays associated with mass storage media.
EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 90ns 40-PDIP
Manufacturer: Atmel
Win Source Part Number: 1148073-AT27C2048-90
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC EPROM 2MBIT PARALLEL 40DIP Product overview: AT27C2048-90PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C2048-90PC can be used for catalog matching and distributor lookup.
IC EPROM 2MBIT PARALLEL 40DIP
IC EPROM 2MBIT PARALLEL 40DIP
EPROM - OTP Memory IC 2Mbit Parallel 90 ns 40-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C2048-90PC-ND | 1148073-AT27C2048-90PC | 774-AT27C2048-90PC | AT27C2048-90PC | AT27C2048-90PC | AT27C2048-90PC |
| Product Name | Memory | Memory - AT27C2048-90PC | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |