EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 90ns 44-PLCC (16.6x16.6)
IC EPROM 2MBIT PARALLEL 44PLCC Product overview: AT27C2048-90JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C2048-90JU-T
IC EPROM 2MBIT PARALLEL 44PLCC
IC EPROM 2MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 2Mbit Parallel 90 ns 44-PLCC (16.6x16.6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C2048-90JU-TTR-ND | 774-AT27C2048-90JU-T | AT27C2048-90JU-T | AT27C2048-90JU-T | AT27C2048-90JU-T |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 44-LCC (J-Lead) | 44-LCC (J-Lead) |