Microchip Technology, Inc. Memory IC and Storage Component AT27C2048-70JC

Description
IC EPROM 2MBIT PARALLEL 44PLCC Product overview: AT27C2048-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C2048-70JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 2MBIT PARALLEL 44PLCC Product overview: AT27C2048-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C2048-70JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C2048-70JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C2048-70JC
Memory IC and Storage Component 774-AT27C2048-70JC
IC EPROM 2MBIT PARALLEL 44PLCC Product overview: AT27C2048-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C2048-70JC can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 44PLCC Product overview: AT27C2048-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C2048-70JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C2048-70JC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 70ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 70ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381462-AT27C2048-70JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381462-AT27C2048-70JC
Integrated Circuits (ICs) - Memory - Memory 1381462-AT27C2048-70JC
Win Source Part Number: 1381462-AT27C2048-70 JC Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 27 pcs Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 2Mbit Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.6x16.6) Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: EPROM Memory Interface: Parallel ECCN: 3A991B1B1 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Mfr: Microchip Technology Base Product Number: AT27C2048 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 2 (1 Year) Memory Organization: 128K x 16

Win Source Part Number: 1381462-AT27C2048-70JC
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 27 pcs
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 2Mbit
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: 3A991B1B1
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Mfr: Microchip Technology
Base Product Number: AT27C2048
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 2 (1 Year)
Memory Organization: 128K x 16

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C2048-70JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C2048-70JC
Integrated Circuits (ICs) - Memory AT27C2048-70JC
IC EPROM 2MBIT PARALLEL 44PLCC

IC EPROM 2MBIT PARALLEL 44PLCC

Supplier's Site
IC EPROM 2MBIT PARALLEL 44PLCC

IC EPROM 2MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
Memory - AT27C2048-70JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 70 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 2Mbit Parallel 70 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C2048-70JC AT27C2048-70JC-ND 1381462-AT27C2048-70JC AT27C2048-70JC AT27C2048-70JC AT27C2048-70JC
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM; Non-Volatile EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - CY7C244-45WC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 32 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details