IC EPROM 2MBIT PARALLEL 44PLCC Product overview: AT27C2048-55JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C2048-55JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 078770-AT27C2048-55J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 55ns 44-PLCC (16.6x16.6)
IC EPROM 2MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 2Mbit Parallel 55 ns 44-PLCC (16.6x16.6)
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:128K x 16bit; No. of Pins:44Pins; Memory Case Style:LCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC EPROM 2MBIT PARALLEL 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C2048-55JU | 078770-AT27C2048-55JU | AT27C2048-55JU-ND | AT27C2048-55JU | AT27C2048-55JU | 68T4277 | AT27C2048-55JU |
| Product Name | Memory IC and Storage Component | Memory - Unclassified Memory - AT27C2048-55JU | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | One Time Programmable (Otp) Eprom Ic; Memory Size Microchip | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |