EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 120ns 40-VSOP
IC EPROM 2MBIT PARALLEL 40VSOP
EPROM - OTP Memory IC 2Mbit Parallel 120 ns 40-VSOP
IC EPROM 2MBIT PARALLEL 40VSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C2048-12VI-ND | AT27C2048-12VI | AT27C2048-12VI | AT27C2048-12VI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |