IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-70JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-70JU-T
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 44-PLCC (16.6x16.6)
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 44-PLCC (16.6x16.6)
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 70ns 44-PLCC (16.6x16.6)
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 44-PLCC (16.6x16.6)
IC EPROM 1MBIT PARALLEL 44PLCC
IC EPROM 1MBIT PARALLEL 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C1024-70JU-T | AT27C1024-70JU-TDKR-ND | AT27C1024-70JU-T | AT27C1024-70JU-T | AT27C1024-70JU-T |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |