Microchip Technology, Inc. Memory AT27C1024-55PC

Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 55ns 40-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 55ns 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C1024-55PC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 55ns 40-PDIP

EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 55ns 40-PDIP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C1024-55PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C1024-55PC
Memory IC and Storage Component 774-AT27C1024-55PC
IC EPROM 1MBIT PARALLEL 40DIP Product overview: AT27C1024-55PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-55PC can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 40DIP Product overview: AT27C1024-55PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-55PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C1024-55PC - 1148068-AT27C1024-55PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27C1024-55PC
1148068-AT27C1024-55PC
Memory - AT27C1024-55PC 1148068-AT27C1024-55PC
Manufacturer: Atmel Win Source Part Number: 1148068-AT27C1024-55 PC Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148068-AT27C1024-55PC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
IC EPROM 1MBIT PARALLEL 40DIP

IC EPROM 1MBIT PARALLEL 40DIP

Supplier's Site Datasheet
Memory - AT27C1024-55PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 55 ns 40-PDIP

EPROM - OTP Memory IC 1Mbit Parallel 55 ns 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C1024-55PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C1024-55PC
Integrated Circuits (ICs) - Memory AT27C1024-55PC
IC EPROM 1MBIT PARALLEL 40DIP

IC EPROM 1MBIT PARALLEL 40DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C1024-55PC-ND 774-AT27C1024-55PC 1148068-AT27C1024-55PC AT27C1024-55PC AT27C1024-55PC AT27C1024-55PC
Product Name Memory Memory IC and Storage Component Memory - AT27C1024-55PC Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY27C010-200JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 1000 kbits
View Details