Manufacturer: Microchip Technology
Win Source Part Number: 078762-AT27C1024-45P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 40-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 40-PDIP
IC EPROM 1MBIT PARALLEL 40DIP Product overview: AT27C1024-45PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-45PC can be used for catalog matching and distributor lookup.
IC EPROM 1MBIT PARALLEL 40DIP
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 40-PDIP
IC EPROM 1MBIT PARALLEL 40DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078762-AT27C1024-45PC | AT27C1024-45PC-ND | 774-AT27C1024-45PC | AT27C1024-45PC | AT27C1024-45PC | AT27C1024-45PC |
| Product Name | Memory - Unclassified Memory - AT27C1024-45PC | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |