Microchip Technology, Inc. Memory AT27C1024-45JU-T

Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C1024-45JU-TTR-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
Eprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip - 23AC2592 - Newark, An Avnet Company
Chicago, IL, United States
Eprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip
23AC2592
Eprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip 23AC2592
EPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:44Pins; Memory Case Style:PLCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Access Time:45ns RoHS Compliant: Yes

EPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EPROM Memory Configuration:64K x 16bit; No. of Pins:44Pins; Memory Case Style:PLCC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Access Time:45ns RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT27C1024-45JU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mbit Parallel 45 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27C1024-45JU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27C1024-45JU-T
Integrated Circuits (ICs) - Memory - Memory AT27C1024-45JU-T
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C1024-45JU-TTR-ND AT27C1024-45JU-T 23AC2592 AT27C1024-45JU-T AT27C1024-45JU-T
Product Name Memory Memory Eprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 44-LCC (J-Lead) PLCC 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details