EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 45ns 44-PLCC (16.6x16.6)
IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-45JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-45JI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 048601-AT27C1024-45J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 1Mbit Parallel 45 ns 44-PLCC (16.6x16.6)
IC EPROM 1MBIT PARALLEL 44PLCC
IC EPROM 1MBIT PARALLEL 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C1024-45JI-ND | 774-AT27C1024-45JI | 048601-AT27C1024-45JI | AT27C1024-45JI | AT27C1024-45JI | AT27C1024-45JI |
| Product Name | Memory | Memory IC and Storage Component | Memory - Unclassified Memory - AT27C1024-45JI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |