Microchip Technology, Inc. Memory AT27C1024-15JI

Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 150ns 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 150ns 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C1024-15JI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 150ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 150ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C1024-15JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C1024-15JI
Memory IC and Storage Component 774-AT27C1024-15JI
IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-15JI can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 44PLCC Product overview: AT27C1024-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C1024-15JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27C1024-15JI - 199347-AT27C1024-15JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C1024-15JI
199347-AT27C1024-15JI
Memory - Unclassified Memory - AT27C1024-15JI 199347-AT27C1024-15JI
Manufacturer: Microchip Technology Win Source Part Number: 199347-AT27C1024-15J I Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (64K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 199347-AT27C1024-15JI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (64K x 16)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C1024-15JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C1024-15JI
Integrated Circuits (ICs) - Memory AT27C1024-15JI
IC EPROM 1MBIT PARALLEL 44PLCC

IC EPROM 1MBIT PARALLEL 44PLCC

Supplier's Site
Memory - AT27C1024-15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 150 ns 44-PLCC (16.6x16.6)

EPROM - OTP Memory IC 1Mbit Parallel 150 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C1024-15JI-ND 774-AT27C1024-15JI 199347-AT27C1024-15JI AT27C1024-15JI AT27C1024-15JI AT27C1024-15JI
Product Name Memory Memory IC and Storage Component Memory - Unclassified Memory - AT27C1024-15JI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 16-4072-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details