Microchip Technology, Inc. 8Mb (1-Mbit x 8) OTP EPROM AT27C080

Description
The Microchip AT27C080 is a low-power, high-performance 8-megabit One Time Programmable EPROM organized as 1-Mbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 10 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 90 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 8-Mbit (1-Mbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 40 mA max active at 5 MHz Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet
Description
The Microchip AT27C080 is a low-power, high-performance 8-megabit One Time Programmable EPROM organized as 1-Mbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 10 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 90 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 8-Mbit (1-Mbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 40 mA max active at 5 MHz Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Mb (1-Mbit x 8) OTP EPROM - AT27C080 - Microchip Technology, Inc.
Chandler, AZ, United States
8Mb (1-Mbit x 8) OTP EPROM
AT27C080
8Mb (1-Mbit x 8) OTP EPROM AT27C080
The Microchip AT27C080 is a low-power, high-performance 8-megabit One Time Programmable EPROM organized as 1-Mbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 10 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 90 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 8-Mbit (1-Mbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 40 mA max active at 5 MHz Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, 0.600" wide, plastic, dual inline package (PDIP)

The Microchip AT27C080 is a low-power, high-performance 8-megabit One Time Programmable EPROM organized as 1-Mbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 10 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 90 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems.

Additional Features

    • 8-Mbit (1-Mbit x 8)
    • Low-power CMOS operation
      • Standard power supply range, 5V +/-10%
      • 100 μA max standby
      • 40 mA max active at 5 MHz
    • Parallel Interface
      • 90 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 50μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
      • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
      32-lead, 0.600" wide, plastic, dual inline package (PDIP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27C080
Product Name 8Mb (1-Mbit x 8) OTP EPROM
Memory Category EPROM
Access Time 90 ns
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers