Microchip Technology, Inc. Memory - Unclassified Memory - AT27C080-90TI AT27C080-90TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 039312-AT27C080-90TI Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039312-AT27C080-90TI Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT27C080-90TI - 039312-AT27C080-90TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C080-90TI
039312-AT27C080-90TI
Memory - Unclassified Memory - AT27C080-90TI 039312-AT27C080-90TI
Manufacturer: Microchip Technology Win Source Part Number: 039312-AT27C080-90TI Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039312-AT27C080-90TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 8Mb (1M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C080-90TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C080-90TI
Memory IC and Storage Component 774-AT27C080-90TI
IC OTP 8MBIT 90NS 32TSOP Product overview: AT27C080-90TI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90TI can be used for catalog matching and distributor lookup.

IC OTP 8MBIT 90NS 32TSOP Product overview: AT27C080-90TI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 8MBIT PARALLEL 32TSOP

IC EPROM 8MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT27C080-90TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-TSOP

EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039312-AT27C080-90TI 774-AT27C080-90TI AT27C080-90TI AT27C080-90TI
Product Name Memory - Unclassified Memory - AT27C080-90TI Memory IC and Storage Component Memory Memory
Memory Category EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
 - MR27C256-25/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type CLCC32
View Details
4 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers