EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-SOIC
IC EPROM 8MBIT PARALLEL 32SOIC
EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-SOIC
IC EPROM 8MBIT PARALLEL 32SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C080-90RC-ND | AT27C080-90RC | AT27C080-90RC | AT27C080-90RC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |