Microchip Technology, Inc. Memory AT27C080-90PI

Description
EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C080-90PI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP

EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - AT27C080-90PI - 078757-AT27C080-90PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C080-90PI
078757-AT27C080-90PI
Memory - Unclassified Memory - AT27C080-90PI 078757-AT27C080-90PI
Manufacturer: Microchip Technology Win Source Part Number: 078757-AT27C080-90PI Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 8Mb (1M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078757-AT27C080-90PI
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 8Mb (1M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27C080-90PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C080-90PI
Memory IC and Storage Component 774-AT27C080-90PI
IC EPROM 8MBIT PARALLEL 32DIP Product overview: AT27C080-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90PI can be used for catalog matching and distributor lookup.

IC EPROM 8MBIT PARALLEL 32DIP Product overview: AT27C080-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C080-90PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-PDIP

EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-PDIP

Buy Now Datasheet
IC EPROM 8MBIT PARALLEL 32DIP

IC EPROM 8MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C080-90PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C080-90PI
Integrated Circuits (ICs) - Memory AT27C080-90PI
IC EPROM 8MBIT PARALLEL 32DIP

IC EPROM 8MBIT PARALLEL 32DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C080-90PI-ND 078757-AT27C080-90PI 774-AT27C080-90PI AT27C080-90PI AT27C080-90PI AT27C080-90PI
Product Name Memory Memory - Unclassified Memory - AT27C080-90PI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY7C293A-25PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 25 ns
Density 16 kbits
View Details
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details