EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Manufacturer: Atmel
Win Source Part Number: 1148059-AT27C080-90J
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC EPROM 8MBIT PARALLEL 32PLCC Product overview: AT27C080-90JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90JU can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 8Mbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC EPROM 8MBIT PARALLEL 32PLCC
IC EPROM 8MBIT PARALLEL 32PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C080-90JU-ND | 1148059-AT27C080-90JU | 774-AT27C080-90JU | AT27C080-90JU | AT27C080-90JU | AT27C080-90JU |
| Product Name | Memory | Memory - AT27C080-90JU | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |