Microchip Technology, Inc. Memory IC and Storage Component AT27C080-90DC

Description
IC EPROM 8MBIT PARALLEL 32CDIP Product overview: AT27C080-90DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 8MBIT PARALLEL 32CDIP Product overview: AT27C080-90DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C080-90DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C080-90DC
Memory IC and Storage Component 774-AT27C080-90DC
IC EPROM 8MBIT PARALLEL 32CDIP Product overview: AT27C080-90DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90DC can be used for catalog matching and distributor lookup.

IC EPROM 8MBIT PARALLEL 32CDIP Product overview: AT27C080-90DC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C080-90DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C080-90DC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90ns 32-CDIP

EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90ns 32-CDIP

Buy Now Datasheet
Memory - EPROM - AT27C080-90DC - 862091-AT27C080-90DC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C080-90DC
862091-AT27C080-90DC
Memory - EPROM - AT27C080-90DC 862091-AT27C080-90DC
Manufacturer: Microchip Technology Win Source Part Number: 862091-AT27C080-90DC Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90 ns 32-CDIP Package: Tube Package: 32-CDIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT27C080 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: 3A991B1B1 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Microchip Technology
Win Source Part Number: 862091-AT27C080-90DC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - UV Memory IC 8Mb (1M x 8) Parallel 90 ns 32-CDIP
Package: Tube
Package: 32-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT27C080
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: 3A991B1B1
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Memory - AT27C080-90DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 8Mbit Parallel 90 ns 32-CDIP

EPROM - UV Memory IC 8Mbit Parallel 90 ns 32-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C080-90DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C080-90DC
Integrated Circuits (ICs) - Memory AT27C080-90DC
IC EPROM 8MBIT PARALLEL 32CDIP

IC EPROM 8MBIT PARALLEL 32CDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C080-90DC AT27C080-90DC-ND 862091-AT27C080-90DC AT27C080-90DC AT27C080-90DC AT27C080-90DC
Product Name Memory IC and Storage Component Memory Memory - EPROM - AT27C080-90DC Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM; Non-Volatile EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Unclassified Memory - CY7C243-25WC - 867757-CY7C243-25WC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details