EPROM - OTP Memory IC 8Mb (1M x 8) Parallel 120ns 32-SOIC
IC EPROM 8MBIT PARALLEL 32SOIC
IC EPROM 8MBIT PARALLEL 32SOIC
EPROM - OTP Memory IC 8Mbit Parallel 120 ns 32-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C080-12RI-ND | AT27C080-12RI | AT27C080-12RI | AT27C080-12RI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |