EEPROM, 256X8, Serial
EEPROM Memory IC 2Kbit SPI 20 MHz 8-UDFN (2x3)
IC EEPROM 2KBIT SPI 20MHZ 8UDFN
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT25020BMAHLT | AT25020BMAHLT | AT25020BMAHLT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Package Type | SOLCC8 | 8-UFDFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 2 kbits | 2 kbits |