Microchip Technology, Inc. 2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-48™ MAC Address AT24MAC402

Description
The Microchip AT24MAC402 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provided 48-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM non-volatile memory (NVM) storage.
Datasheet
Description
The Microchip AT24MAC402 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provided 48-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM non-volatile memory (NVM) storage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-48™ MAC Address - AT24MAC402 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-48™ MAC Address
AT24MAC402
2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-48™ MAC Address AT24MAC402
The Microchip AT24MAC402 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provided 48-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM non-volatile memory (NVM) storage.

The Microchip AT24MAC402 2Kb Serial EEPROM device is an application-specific product that contains a unique IEEE-provided 48-bit pre-programmed MAC/EUI address to enable a connected device to connect to the Internet or local network. The device also contains a unique read-only 128-bit serial number and 2Kb of user-accessible serial EEPROM non-volatile memory (NVM) storage.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT24MAC402
Product Name 2Kb I2C compatible 2-wire Serial EEPROM with Pre-programmed EUI-48™ MAC Address
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 051AL016J70TFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers