Microchip Technology, Inc. Memory AT24MAC402-MAHM-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24MAC402-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24MAC402-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24MAC402-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254590-AT24MAC402-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254590-AT24MAC402-MAHM-T
Integrated Circuits (ICs) - Memory 1254590-AT24MAC402-MAHM-T
Win Source Part Number: 1254590-AT24MAC402-M AHM-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 550 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24MAC402-MAHM-TTR, 1611-AT24MAC402-MAHM -TCTINACTIVE,1611-AT 24MAC402-MAHM-TDKRIN ACTIVE,1611-AT24MAC4 02-MAHM-TTR,AT24MAC4 02-MAHM-TDKR,1611-AT 24MAC402-MAHM-TDKR,1 611-AT24MAC402-MAHM- TTRINACTIVE,1611-AT2 4MAC402-MAHM-TCT,161 1-AT24MAC402-MAHM-TD KR,AT24MAC402-MAHM-T CT,1611-AT24MAC402-M AHM-TTR,1611-AT24MAC 402-MAHM-TCT Base Product Number: AT24MAC402

Win Source Part Number: 1254590-AT24MAC402-MAHM-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 550 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT24MAC402-MAHM-TTR,1611-AT24MAC402-MAHM-TCTINACTIVE,1611-AT24MAC402-MAHM-TDKRINACTIVE,1611-AT24MAC402-MAHM-TTR,AT24MAC402-MAHM-TDKR,1611-AT24MAC402-MAHM-TDKR,1611-AT24MAC402-MAHM-TTRINACTIVE,1611-AT24MAC402-MAHM-TCT,1611-AT24MAC402-MAHM-TDKR,AT24MAC402-MAHM-TCT,1611-AT24MAC402-MAHM-TTR,1611-AT24MAC402-MAHM-TCT
Base Product Number: AT24MAC402

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24MAC402-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24MAC402-MAHM-T
1MHZ Memory IC and Storage Component 774-AT24MAC402-MAHM-T
IC EEPROM 2KBIT I2C 1MHZ 8UDFN Product overview: AT24MAC402-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC402-MAHM- T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8UDFN Product overview: AT24MAC402-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24MAC402-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24MAC402-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 72AC4983 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
72AC4983
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 72AC4983
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24MAC402-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24MAC402-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24MAC402-MAHM-T
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24MAC402-MAHM-TDKR-ND 1254590-AT24MAC402-MAHM-T 774-AT24MAC402-MAHM-T AT24MAC402-MAHM-T AT24MAC402-MAHM-T AT24MAC402-MAHM-T 72AC4983 AT24MAC402-MAHM-T
Product Name Memory Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Memory Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Surface Mount
Access Time 550 ns 450 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C04YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 559861-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers