Microchip Technology, Inc. 4Kb I2C compatible 2-wire Serial EEPROM with Half-array Write Protection AT24HC04B

Description
The Microchip AT24HC04B is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.8V to 5.5V. The AT24HC04B utilizes half-array hardware write protection. Additional Features 512 x 8 (4 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1MHz (5V) clock compatibility Supports up to 4 devices on the bus Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 1.6 uA (Typ), 4 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-lead PDIP
Datasheet
Description
The Microchip AT24HC04B is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.8V to 5.5V. The AT24HC04B utilizes half-array hardware write protection. Additional Features 512 x 8 (4 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1MHz (5V) clock compatibility Supports up to 4 devices on the bus Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 1.6 uA (Typ), 4 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-lead PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb I2C compatible 2-wire Serial EEPROM with Half-array Write Protection - AT24HC04B - Microchip Technology, Inc.
Chandler, AZ, United States
4Kb I2C compatible 2-wire Serial EEPROM with Half-array Write Protection
AT24HC04B
4Kb I2C compatible 2-wire Serial EEPROM with Half-array Write Protection AT24HC04B
The Microchip AT24HC04B is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.8V to 5.5V. The AT24HC04B utilizes half-array hardware write protection. Additional Features 512 x 8 (4 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1MHz (5V) clock compatibility Supports up to 4 devices on the bus Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 1.6 uA (Typ), 4 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-lead PDIP

The Microchip AT24HC04B is a 4 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 512 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.8V to 5.5V.

The AT24HC04B utilizes half-array hardware write protection.

Additional Features

    • 512 x 8 (4 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz and 1MHz (5V) clock compatibility
      • Supports up to 4 devices on the bus
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.4 mA (Typ), 1 mA (Max)
      • Write current 2 mA (Typ), 3 mA (Max)
      • Standby current 1.6 uA (Typ), 4 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100)
      • Grade 1 Temperature Range: -40°C to 125°C
      • Grade 3 Temperature Range: -40°C to 85°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in 8-lead JEDEC SOIC, 8-lead TSSOP, and 8-lead PDIP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT24HC04B
Product Name 4Kb I2C compatible 2-wire Serial EEPROM with Half-array Write Protection
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 568760-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers